MPSA92G alternative parts: MPSA44G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT PNP 300V 0.5A 3-Pin TO-92 Box | TRANS NPN 400V 0.3A TO-92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | LAST SHIPMENTS (Last Updated: 4 days ago) |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Surface Mount: | NO | - |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 300V | 400V |
Collector-Emitter Saturation Voltage: | -500mV | 750mV |
Number of Elements: | 1 | 1 |
hFEMin: | 25 | 40 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Bulk |
Published: | 1998 | 2006 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn/Ag/Cu) |
Voltage - Rated DC: | -300V | 400V |
Max Power Dissipation: | 625mW | 625mW |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Current Rating: | -500mA | 300mA |
Frequency: | 50MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | MPSA92 | MPSA44 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 625mW | 625mW |
Transistor Application: | AMPLIFIER | SWITCHING |
Gain Bandwidth Product: | 50MHz | - |
Polarity/Channel Type: | PNP | NPN |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | 300V | 400V |
Max Collector Current: | 500mA | 300mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 25 @ 30mA 10V | 50 @ 10mA 10V |
Current - Collector Cutoff (Max): | 250nA ICBO | 500nA |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 2mA, 20mA | 750mV @ 5mA, 50mA |
Transition Frequency: | 50MHz | 20MHz |
Collector Base Voltage (VCBO): | 300V | 500V |
Emitter Base Voltage (VEBO): | 5V | 6V |
Height: | 5.33mm | 5.334mm |
Length: | 5.2mm | 5.1816mm |
Width: | 4.19mm | 4.191mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Through Hole |
Qualification Status: | - | Not Qualified |

MPSA92G
ON SemiconductorUnited States