MSP430F133IPAG alternative parts: MSP430F2011IPW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B AM, 12 bit ADC, USA T 64-TQFP -40 to 85 | 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B AM, Comparator 14-TSSOP -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 14-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 64 | 14 |
Weight: | 274.706879mg | 57.209338mg |
Data Converters: | A/D 8x12b | Slope A/D |
Number of I/Os: | 48 | 10 |
RAM(byte): | 256 | 128 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | MSP430x1xx | MSP430F2xx |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 4 (72 Hours) | 1 (Unlimited) |
Number of Terminations: | 64 | 14 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | QUAD | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 2.2V |
Terminal Pitch: | 0.5mm | - |
Frequency: | 8MHz | 16MHz |
Pin Count: | 64 | 14 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Interface: | SPI, UART, USART | I2C, SPI, UART |
Memory Size: | 8kB | 2kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Number of Bits: | 12 | - |
Core Processor: | MSP430 | MSP430 |
Peripherals: | POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 8KB 8K x 8 + 256B | 2KB 2K x 8 + 256B |
Connectivity: | SPI, UART/USART | - |
Bit Size: | 16 | 16 |
Access Time: | 8 μs | - |
Has ADC: | YES | NO |
DMA Channels: | NO | NO |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | - |
DAC Channels: | NO | NO |
Number of Timers/Counters: | 2 | 1 |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of A/D Converters: | 8 | - |
Number of Programmable I/O: | 48 | - |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of UART Channels: | 1 | 0 |
Number of Serial I/Os: | 2 | - |
Height: | 1.2mm | 1.2mm |
Length: | 10mm | 5mm |
Width: | 10mm | 4.4mm |
Thickness: | 1mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Address Bus Width: | - | 16b |
Number of PWM Channels: | - | 2 |

MSP430F133IPAG
(In Stock: 10525)
Texas InstrumentsUnited States