MSP430F133IPAG alternative parts: MSP430F2012IN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B AM, 12 bit ADC, USA T 64-TQFP -40 to 85
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 14-Pin PDIP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Through Hole
Package / Case:
64-TQFP
14-DIP (0.300, 7.62mm)
Surface Mount:
YES
NO
Number of Pins:
64
14
Weight:
274.706879mg
925.810377mg
Data Converters:
A/D 8x12b
A/D 8x10b
Number of I/Os:
48
10
RAM(byte):
256
128
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
MSP430x1xx
MSP430F2xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
1 (Unlimited)
Number of Terminations:
64
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
2.2V
Terminal Pitch:
0.5mm
-
Frequency:
8MHz
16MHz
Pin Count:
64
14
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
SPI, UART, USART
I2C, SPI
Memory Size:
8kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
12
-
Core Processor:
MSP430
MSP430
Peripherals:
POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
8KB 8K x 8 + 256B
2KB 2K x 8 + 256B
Connectivity:
SPI, UART/USART
I2C, SPI
Bit Size:
16
16
Access Time:
8 μs
16 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
-
DAC Channels:
NO
NO
Number of Timers/Counters:
2
1
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Number of Programmable I/O:
48
-
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
1
0
Number of Serial I/Os:
2
-
Height:
1.2mm
5.08mm
Length:
10mm
19.3mm
Width:
10mm
6.35mm
Thickness:
1mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of PWM Channels:
-
2
MSP430F133IPAG

MSP430F133IPAG

(In Stock: 10525)

Texas Instruments