MSP430F133IPAG alternative parts: MSP430F413IPMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B AM, 12 bit ADC, USA T 64-TQFP -40 to 85
16-Bit Ultra-Low-Power Microcontroller, 8kB Flash, 256B RAM, Comparator, 96 segment LCD 64-LQFP -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
64
Weight:
274.706879mg
342.689036mg
Data Converters:
A/D 8x12b
Slope A/D
Number of I/Os:
48
48
RAM(byte):
256
256
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
MSP430x1xx
MSP430x4xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
4 (72 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
-
Frequency:
8MHz
8MHz
Pin Count:
64
64
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
SPI, UART, USART
UART
Memory Size:
8kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Number of Bits:
12
-
Core Processor:
MSP430
MSP430
Peripherals:
POR, PWM, WDT
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
8KB 8K x 8 + 256B
8KB 8K x 8 + 256B
Connectivity:
SPI, UART/USART
-
Bit Size:
16
16
Access Time:
8 μs
-
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Number of Timers/Counters:
2
2
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
-
Number of Programmable I/O:
48
48
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
1
0
Number of Serial I/Os:
2
-
Height:
1.2mm
1.6mm
Length:
10mm
10mm
Width:
10mm
10mm
Thickness:
1mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 4.15 MHZ
Power Supplies:
-
3.3V
MSP430F133IPAG

MSP430F133IPAG

(In Stock: 10525)

Texas Instruments