MSP430G2212IPW14 alternative parts: MSP430F1232IPW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 2KB FLASH 14TSSOP
MCU 16-bit MSP430 MSP430 RISC 8KB Flash 2.5V/3.3V 28-Pin TSSOP Tube
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
28-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
14
28
Number of I/Os:
10
22
RAM(byte):
256
256
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
MSP430G2xx
MSP430x1xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
28
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.7V
3V
Frequency:
16MHz
8MHz
Pin Count:
14
28
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
2.2V
2.7V
Interface:
I2C, SPI
SPI, UART, USART
Memory Size:
2kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
2KB 2K x 8
8KB 8K x 8 + 256B
Connectivity:
I2C, SPI, USI
SPI, UART/USART
Bit Size:
16
16
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
-
DAC Channels:
NO
NO
Number of Timers/Counters:
1
-
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of UART Channels:
0
1
Number of GPIO:
16
-
Height:
1.2mm
1.2mm
Length:
5mm
9.7mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
117.508773mg
Data Converters:
-
A/D 8x10b
ECCN Code:
-
EAR99
Terminal Pitch:
-
0.65mm
Number of Bits:
-
10
Access Time:
-
8 μs
Address Bus Width:
-
16b
RAM (words):
-
0.25
Number of Timers:
-
3
Number of PWM Channels:
-
3
MSP430G2212IPW14

MSP430G2212IPW14

(In Stock: 270)

Texas Instruments