MSP430G2212IPW14 alternative parts: MSP430FR2110IPW16R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 16BIT 2KB FLASH 14TSSOP
16 MHz Ultra-Low-Power Microcontroller With 2 KB FRAM, 1 KB SRAM, 12 IO, 8 ch 10-bit ADC 16-TSSOP -40 to 85
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
8 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
YES
Number of Pins:
14
16
Number of I/Os:
10
12
RAM(byte):
256
-
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
MSP430G2xx
MSP430™ FRAM
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
14
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
2.7V
3V
Frequency:
16MHz
16MHz
Pin Count:
14
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
2.2V
-
Interface:
I2C, SPI
-
Memory Size:
2kB
-
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FRAM
Core Size:
16-Bit
16-Bit
Program Memory Size:
2KB 2K x 8
2KB 2K x 8
Connectivity:
I2C, SPI, USI
I2C, SCI, SPI, UART/USART
Bit Size:
16
16
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
16b
-
PWM Channels:
YES
YES
DAC Channels:
NO
-
Number of Timers/Counters:
1
-
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
NO
Number of UART Channels:
0
1
Number of GPIO:
16
-
Height:
1.2mm
1.2mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Data Converters:
-
A/D 8x10b
ROM(word):
-
2048
ECCN Code:
-
EAR99
MSP430G2212IPW14

MSP430G2212IPW14

(In Stock: 270)

Texas Instruments