MSP430G2353IPW20 alternative parts: MSP430F149IPAG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
16 MHz MCU with 4KB FLASH, 256B SRAM, 10-bit ADC, Comparator, UART/SPI/I2C, Timer 20-TSSOP -40 to 85
MCU 16-bit MSP430 MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
64-TQFP
Surface Mount:
YES
YES
Number of Pins:
20
64
Data Converters:
A/D 8x10b
A/D 8x12b
Number of I/Os:
16
48
RAM(byte):
256
-
ROM(word):
4096
61440
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
MSP430G2xx
MSP430x1xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
4 (72 Hours)
Number of Terminations:
20
64
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.65mm
0.5mm
Frequency:
16MHz
8MHz
Pin Count:
20
64
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3.3V
-
Interface:
I2C, IrDA, LIN, SCI, SPI, UART, USART
SPI, UART, USART
Memory Size:
4kB
60kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
4KB 4K x 8
60KB 60K x 8 + 256B
Connectivity:
I2C, IrDA, LINbus, SCI, SPI, UART/USART
SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
NO
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of Serial I/Os:
1
2
Number of Timers:
2
-
Number of I2C Channels:
1
-
Number of GPIO:
24
-
Number of SPI Channels:
2
-
Height:
1.2mm
1.2mm
Length:
6.5mm
10mm
Width:
4.4mm
10mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
274.706879mg
ECCN Code:
-
EAR99
Supply Voltage:
-
3V
Number of Bits:
-
12
Access Time:
-
8 μs
Number of Timers/Counters:
-
2
Number of Programmable I/O:
-
48
RAM (words):
-
2
MSP430G2353IPW20

MSP430G2353IPW20

(In Stock: 27)

Texas Instruments