MSP430G2353IPW20 alternative parts: MSP430F169IPM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 16 MHz MCU with 4KB FLASH, 256B SRAM, 10-bit ADC, Comparator, UART/SPI/I2C, Timer 20-TSSOP -40 to 85 | IC MCU 16BIT 60KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 64 |
Data Converters: | A/D 8x10b | A/D 8x12b; D/A 2x12b |
Number of I/Os: | 16 | 48 |
RAM(byte): | 256 | - |
ROM(word): | 4096 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | MSP430G2xx | MSP430x1xx |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 20 | 64 |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.65mm | 0.5mm |
Frequency: | 16MHz | 8MHz |
Pin Count: | 20 | 64 |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 3.3V | - |
Interface: | I2C, IrDA, LIN, SCI, SPI, UART, USART | I2C, IrDA, SCI, SPI, UART, USART |
Memory Size: | 4kB | 60kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | MSP430 | MSP430 |
Peripherals: | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 4KB 4K x 8 | 60KB 60K x 8 + 256B |
Connectivity: | I2C, IrDA, LINbus, SCI, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
DAC Channels: | NO | YES |
Boundary Scan: | YES | YES |
Low Power Mode: | YES | YES |
Number of A/D Converters: | 8 | 8 |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of Serial I/Os: | 1 | 2 |
Number of Timers: | 2 | 6 |
Number of I2C Channels: | 1 | 1 |
Number of GPIO: | 24 | - |
Number of SPI Channels: | 2 | - |
Height: | 1.2mm | 1.6mm |
Length: | 6.5mm | 10mm |
Width: | 4.4mm | 10mm |
Thickness: | 1mm | 1.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 342.689036mg |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Supply Voltage: | - | 2.2V |
Operating Supply Voltage: | - | 3.3V |
Number of Bits: | - | 12 |
Supply Current-Max: | - | 0.6mA |
Access Time: | - | 8 μs |
Address Bus Width: | - | 16b |
Density: | - | 480 kb |
RAM (words): | - | 2 |
Number of UART Channels: | - | 2 |

MSP430G2353IPW20
(In Stock: 27)
Texas InstrumentsUnited States