MSP430G2353IPW20 alternative parts: MSP430F2012IN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
16 MHz MCU with 4KB FLASH, 256B SRAM, 10-bit ADC, Comparator, UART/SPI/I2C, Timer 20-TSSOP -40 to 85
MCU 16-bit MSP430 MSP430 RISC 2KB Flash 2.5V/3.3V 14-Pin PDIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Through Hole
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
14-DIP (0.300, 7.62mm)
Surface Mount:
YES
NO
Number of Pins:
20
14
Data Converters:
A/D 8x10b
A/D 8x10b
Number of I/Os:
16
10
RAM(byte):
256
128
ROM(word):
4096
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
MSP430G2xx
MSP430F2xx
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
14
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.65mm
-
Frequency:
16MHz
16MHz
Pin Count:
20
14
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3.3V
-
Interface:
I2C, IrDA, LIN, SCI, SPI, UART, USART
I2C, SPI
Memory Size:
4kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
MSP430
MSP430
Peripherals:
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
4KB 4K x 8
2KB 2K x 8 + 256B
Connectivity:
I2C, IrDA, LINbus, SCI, SPI, UART/USART
I2C, SPI
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
-
DAC Channels:
NO
NO
Boundary Scan:
YES
YES
Low Power Mode:
YES
YES
Number of A/D Converters:
8
8
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of Serial I/Os:
1
-
Number of Timers:
2
-
Number of I2C Channels:
1
-
Number of GPIO:
24
-
Number of SPI Channels:
2
-
Height:
1.2mm
5.08mm
Length:
6.5mm
19.3mm
Width:
4.4mm
6.35mm
Thickness:
1mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
925.810377mg
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Supply Voltage:
-
2.2V
Access Time:
-
16 μs
Number of Timers/Counters:
-
1
Number of UART Channels:
-
0
Number of PWM Channels:
-
2
MSP430G2353IPW20

MSP430G2353IPW20

(In Stock: 27)

Texas Instruments