MT16HTF25664AZ-800H1 alternative parts: MT16HTF25664HZ-800M1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MODULE DDR2 SDRAM 2GB 240UDIMM
MODULE DDR2 SDRAM 2GB 200SODIMM
Mount:
Socket
-
Package / Case:
240-UDIMM
200-SODIMM
Number of Pins:
240
200
Memory Types:
DDR2 SDRAM
DDR2 SDRAM
Number of Elements:
16
-
Published:
2011
2014
Part Status:
Obsolete
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
240
200
Max Operating Temperature:
70°C
70°C
Min Operating Temperature:
0°C
0°C
Terminal Position:
DUAL
ZIG-ZAG
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
1mm
-
Operating Supply Voltage:
1.8V
1.8V
Temperature Grade:
COMMERCIAL
COMMERCIAL
Max Supply Voltage:
1.9V
-
Min Supply Voltage:
1.7V
-
Memory Size:
2GB
2GB
Speed:
800MT/s
800MT/s
Clock Frequency:
400MHz
-
Data Bus Width:
64b
64b
Organization:
256MX64
256MX64
Output Characteristics:
3-STATE
-
Memory Width:
64
64
Standby Current-Max:
0.112A
-
Memory Density:
17179869184 bit
17179869184 bit
Max Frequency:
800MHz
400MHz
I/O Type:
COMMON
-
Refresh Cycles:
8192
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
10 Weeks
Surface Mount:
-
NO
ECCN Code:
-
EAR99
Additional Feature:
-
AUTO/SELF REFRESH; WD-MAX
HTS Code:
-
8542.32.00.36
Terminal Form:
-
NO LEAD
Number of Functions:
-
1
Supply Voltage-Max (Vsup):
-
1.9V
Supply Voltage-Min (Vsup):
-
1.7V
Number of Ports:
-
1
Operating Mode:
-
SYNCHRONOUS
Access Mode:
-
DUAL BANK PAGE BURST
Length:
-
67.6mm
Height Seated (Max):
-
30.15mm
MT16HTF25664AZ-800H1

MT16HTF25664AZ-800H1

(In Stock: 17)

Micron Technology Inc.

Qty

Unit Price

Ext Price

  • 1

    $13.395921

    $13.40

  • 10

    $12.637661

    $126.38

  • 100

    $11.922322

    $1,192.23

  • 500

    $11.247474

    $5,623.74

  • 1000

    $10.610824

    $10,610.82

Minimum: 1 Multiples: 1

Unit Price: $13.395921

Ext Price: $13.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity