MTB30P06VT4G alternative parts: MTB30P06VT4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R
Mosfet P-ch 60V 30A D2PAK
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 3 days ago)
-
Mounting Type:
Surface Mount
-
Package / Case:
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
-
Surface Mount:
YES
-
Number of Pins:
3
-
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
30A Tc
-
Drive Voltage (Max Rds On, Min Rds On):
10V
-
Number of Elements:
1
-
Power Dissipation (Max):
3W Ta 125W Tc
-
Turn Off Delay Time:
98 ns
-
Operating Temperature:
-55°C~175°C TJ
-
Packaging:
Tape & Reel (TR)
-
Published:
2006
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Resistance:
80MOhm
-
Terminal Finish:
Tin (Sn)
-
Additional Feature:
AVALANCHE RATED
-
Voltage - Rated DC:
-60V
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-30A
-
Time@Peak Reflow Temperature-Max (s):
40
-
Pin Count:
3
-
JESD-30 Code:
R-PSSO-G2
-
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
3W
-
Case Connection:
DRAIN
-
Turn On Delay Time:
14.7 ns
-
FET Type:
P-Channel
-
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
80m Ω @ 15A, 10V
-
Vgs(th) (Max) @ Id:
4V @ 250μA
-
Input Capacitance (Ciss) (Max) @ Vds:
2190pF @ 25V
-
Gate Charge (Qg) (Max) @ Vgs:
80nC @ 10V
-
Rise Time:
25.9ns
-
Drain to Source Voltage (Vdss):
60V
-
Vgs (Max):
±15V
-
Fall Time (Typ):
52.4 ns
-
Continuous Drain Current (ID):
30A
-
Gate to Source Voltage (Vgs):
15V
-
Drain to Source Breakdown Voltage:
-60V
-
Avalanche Energy Rating (Eas):
450 mJ
-
Nominal Vgs:
-2.6 V
-
Height:
4.83mm
-
Length:
10.29mm
-
Width:
9.65mm
-
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
ITT Cannon
Brand:
-
ITT Cannon
RoHS:
-
N
Subcategory:
-
Circular Connectors
Product Type:
-
Circular MIL Spec Connector
Product Category:
-
Circular MIL Spec Connector
MTB30P06VT4G

MTB30P06VT4G

(In Stock: 3900)

ON Semiconductor