MTB30P06VT4G alternative parts: MTB30P06VT4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R | MOSFET P-CH 60V 30A D2PAK |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 3 days ago) | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB |
Surface Mount: | YES | - |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 30A Tc | 30A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 3W Ta 125W Tc | 3W Ta 125W Tc |
Turn Off Delay Time: | 98 ns | 98 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2010 |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 80MOhm | - |
Terminal Finish: | Tin (Sn) | Tin/Lead (Sn80Pb20) |
Additional Feature: | AVALANCHE RATED | AVALANCHE RATED |
Voltage - Rated DC: | -60V | -60V |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Current Rating: | -30A | -30A |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PSSO-G2 | R-PSSO-G2 |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 3W | 3W |
Case Connection: | DRAIN | DRAIN |
Turn On Delay Time: | 14.7 ns | - |
FET Type: | P-Channel | P-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 80m Ω @ 15A, 10V | 80m Ω @ 15A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 2190pF @ 25V | 2190pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 80nC @ 10V | 80nC @ 10V |
Rise Time: | 25.9ns | 25.9ns |
Drain to Source Voltage (Vdss): | 60V | 60V |
Vgs (Max): | ±15V | ±15V |
Fall Time (Typ): | 52.4 ns | 52.4 ns |
Continuous Drain Current (ID): | 30A | 30A |
Gate to Source Voltage (Vgs): | 15V | 15V |
Drain to Source Breakdown Voltage: | -60V | -60V |
Avalanche Energy Rating (Eas): | 450 mJ | 450 mJ |
Nominal Vgs: | -2.6 V | - |
Height: | 4.83mm | - |
Length: | 10.29mm | - |
Width: | 9.65mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Mount: | - | Surface Mount |
Reach Compliance Code: | - | not_compliant |
Qualification Status: | - | Not Qualified |
Drain-source On Resistance-Max: | - | 0.08Ohm |
Pulsed Drain Current-Max (IDM): | - | 105A |

MTB30P06VT4G
(In Stock: 3900)
ON SemiconductorUnited States