MTB30P06VT4G alternative parts: MTB33N10E
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans MOSFET P-CH 60V 30A 3-Pin(2 Tab) D2PAK T/R | 33A, 100V, 0.06ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 418B-03, D2PAK-3 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 3 days ago) | - |
Mounting Type: | Surface Mount | - |
Package / Case: | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - |
Surface Mount: | YES | YES |
Number of Pins: | 3 | 3 |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 30A Tc | - |
Drive Voltage (Max Rds On, Min Rds On): | 10V | - |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 3W Ta 125W Tc | - |
Turn Off Delay Time: | 98 ns | - |
Operating Temperature: | -55°C~175°C TJ | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2006 | - |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Resistance: | 80MOhm | - |
Terminal Finish: | Tin (Sn) | Tin/Lead (Sn/Pb) |
Additional Feature: | AVALANCHE RATED | - |
Voltage - Rated DC: | -60V | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Current Rating: | -30A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Pin Count: | 3 | - |
JESD-30 Code: | R-PSSO-G2 | R-PSSO-G2 |
Element Configuration: | Single | - |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 3W | - |
Case Connection: | DRAIN | DRAIN |
Turn On Delay Time: | 14.7 ns | - |
FET Type: | P-Channel | - |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 80m Ω @ 15A, 10V | - |
Vgs(th) (Max) @ Id: | 4V @ 250μA | - |
Input Capacitance (Ciss) (Max) @ Vds: | 2190pF @ 25V | - |
Gate Charge (Qg) (Max) @ Vgs: | 80nC @ 10V | - |
Rise Time: | 25.9ns | - |
Drain to Source Voltage (Vdss): | 60V | - |
Vgs (Max): | ±15V | - |
Fall Time (Typ): | 52.4 ns | - |
Continuous Drain Current (ID): | 30A | - |
Gate to Source Voltage (Vgs): | 15V | - |
Drain to Source Breakdown Voltage: | -60V | - |
Avalanche Energy Rating (Eas): | 450 mJ | 545 mJ |
Nominal Vgs: | -2.6 V | - |
Height: | 4.83mm | - |
Length: | 10.29mm | - |
Width: | 9.65mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Number of Terminals: | - | 2 |
RoHS: | - | Compliant |
Package Description: | - | SMALL OUTLINE, R-PSSO-G2 |
Package Style: | - | SMALL OUTLINE |
Package Body Material: | - | PLASTIC/EPOXY |
Operating Temperature-Max: | - | 150 °C |
Rohs Code: | - | No |
Manufacturer Part Number: | - | MTB33N10E |
Package Shape: | - | RECTANGULAR |
Manufacturer: | - | Motorola Semiconductor Products |
Part Life Cycle Code: | - | Transferred |
Ihs Manufacturer: | - | MOTOROLA INC |
Risk Rank: | - | 8.65 |
Drain Current-Max (ID): | - | 33 A |
HTS Code: | - | 8541.29.00.95 |
Subcategory: | - | FET General Purpose Power |
Terminal Position: | - | SINGLE |
Reach Compliance Code: | - | unknown |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE WITH BUILT-IN DIODE |
Polarity/Channel Type: | - | N-CHANNEL |
Drain Current-Max (Abs) (ID): | - | 33 A |
Drain-source On Resistance-Max: | - | 0.06 Ω |
Pulsed Drain Current-Max (IDM): | - | 99 A |
DS Breakdown Voltage-Min: | - | 100 V |
FET Technology: | - | METAL-OXIDE SEMICONDUCTOR |
Power Dissipation-Max (Abs): | - | 2.5 W |

MTB30P06VT4G
(In Stock: 3900)
ON SemiconductorUnited States