NC7SZ125P5X alternative parts: NL17SZ06DFT2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - NC7SZ125P5X - Buffer, 1.65 V to 5.5 V, SC-70-5
Buffer/Driver 1-CH Inverting Open Drain CMOS Automotive 5-Pin SC-88A T/R
Factory Lead Time:
5 Weeks
5 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Mount:
Surface Mount
Surface Mount
Contact Plating:
Tin
Tin
Number of Pins:
5
5
Supplier Device Package:
SC-70-5
-
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C TA
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7SZ
17SZ
Published:
2009
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Max Power Dissipation:
150mW
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Base Part Number:
7SZ125
17SZ06
Number of Outputs:
1
1
Output Type:
3-State
-
Polarity:
Non-Inverting
Inverting
Number of Channels:
1
-
Number of Circuits:
1
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
1.65V
-
Number of Bits:
1
-
Propagation Delay:
5 ns
3 ns
Quiescent Current:
2μA
1μA
Turn On Delay Time:
15.6 ns
12 ns
Logic Function:
Buffer, Inverting
-
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Inverter
Number of Bits per Element:
1
-
High Level Output Current:
-32mA
-
Low Level Output Current:
32mA
-
Number of Input Lines:
1
-
Number of Output Lines:
1
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Height:
1.1mm
1mm
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
5
Packing Method:
-
TR
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
3.3V
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
5
Operating Supply Voltage:
-
3.25V
Power Supplies:
-
3.3V
Family:
-
LVC/LCX/Z
Halogen Free:
-
Halogen Free
Max I(ol):
-
0.024 A
Max Propagation Delay @ V, Max CL:
-
3ns @ 5V, 50pF
Prop. Delay@Nom-Sup:
-
6 ns
Schmitt Trigger:
-
NO
Features:
-
Open Drain
Length:
-
2.2mm
Width:
-
1.35mm
NC7SZ125P5X

NC7SZ125P5X

(In Stock: 39233)

ON Semiconductor