NC7WZ14P6X alternative parts: NC7WZ14L6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER SCHMITT 2CH SC70-6
On a Reel of 5000, ON Semiconductor NC7WZ14L6X Dual Schmitt Trigger Inverter, 6-Pin MicroPak
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
4 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
6-UFDFN
Number of Pins:
6
6
Weight:
28mg
30g
Logic Level-High:
1.4V ~ 3.6V
1.4V ~ 3.6V
Logic Level-Low:
0.2V ~ 1.2V
0.2V ~ 1.2V
Number of Elements:
2
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WZ
Published:
2017
2017
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
TAPE AND REEL
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Number of Functions:
2
2
Supply Voltage:
1.8V
1.8V
Base Part Number:
7WZ14
7WZ14
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3V
3.3V
Output Current:
32mA
-
Propagation Delay:
4.9 ns
14.5 ns
Quiescent Current:
1μA
1μA
Turn On Delay Time:
14.5 ns
6.9 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverter, Schmitt Trigger
Buffer, Inverter, Schmitt Trigger
Logic Type:
Inverter
Inverter
Max Propagation Delay @ V, Max CL:
4.9ns @ 5V, 50pF
4.9ns @ 5V, 50pF
Schmitt Trigger Input:
Yes
Yes
Features:
Schmitt Trigger
Schmitt Trigger
Height:
1mm
500μm
Length:
2mm
1.45mm
Width:
1.25mm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
0.5mm
Number of Gates:
-
2
NC7WZ14P6X

NC7WZ14P6X

(In Stock: 38220)

ON Semiconductor