NC7WZ14P6X alternative parts: NC7WZU04P6X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER SCHMITT 2CH SC70-6
IC INVERTER DUAL UNBUFF SC70-6
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
5 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363
Number of Pins:
6
6
Weight:
28mg
28mg
Logic Level-High:
1.4V ~ 3.6V
-
Logic Level-Low:
0.2V ~ 1.2V
-
Number of Elements:
2
2
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7WZ
7WZU
Published:
2017
2005
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TR
TAPE AND REEL
Voltage - Supply:
1.65V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
2
2
Supply Voltage:
1.8V
2.5V
Base Part Number:
7WZ14
7WZU04
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3V
3.3V
Output Current:
32mA
8mA
Propagation Delay:
4.9 ns
5.6 ns
Quiescent Current:
1μA
1μA
Turn On Delay Time:
14.5 ns
11 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverter, Schmitt Trigger
-
Logic Type:
Inverter
Inverter
Max Propagation Delay @ V, Max CL:
4.9ns @ 5V, 50pF
5.6ns @ 5V, 50pF
Schmitt Trigger Input:
Yes
-
Features:
Schmitt Trigger
-
Height:
1mm
1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
1.8V
Load Capacitance:
-
50pF
Prop. Delay@Nom-Sup:
-
7 ns
Schmitt Trigger:
-
NO
NC7WZ14P6X

NC7WZ14P6X

(In Stock: 38220)

ON Semiconductor