NC7WZ14P6X alternative parts: NC7WZ86K8X
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER SCHMITT 2CH SC70-6 | IC GATE XOR 2CH 2-INP US8 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | 8-VFSOP (0.091, 2.30mm Width) |
Number of Pins: | 6 | 8 |
Weight: | 28mg | 30mg |
Logic Level-High: | 1.4V ~ 3.6V | - |
Logic Level-Low: | 0.2V ~ 1.2V | - |
Number of Elements: | 2 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 7WZ | 7WZ |
Published: | 2017 | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 2 | 2 |
Supply Voltage: | 1.8V | 1.8V |
Base Part Number: | 7WZ14 | 7WZ86 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 3.3V | 3.3V |
Output Current: | 32mA | 32mA |
Propagation Delay: | 4.9 ns | 13 ns |
Quiescent Current: | 1μA | 1μA |
Turn On Delay Time: | 14.5 ns | 5.4 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Inverter, Schmitt Trigger | OR, XNOR, XOR |
Logic Type: | Inverter | XOR (Exclusive OR) |
Max Propagation Delay @ V, Max CL: | 4.9ns @ 5V, 50pF | 4.2ns @ 5V, 50pF |
Schmitt Trigger Input: | Yes | - |
Features: | Schmitt Trigger | - |
Height: | 1mm | 6.35mm |
Length: | 2mm | 6.35mm |
Width: | 1.25mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Pitch: | - | 0.5mm |
Number of Outputs: | - | 1 |
Load Capacitance: | - | 50pF |
Number of Gates: | - | 2 |
Prop. Delay@Nom-Sup: | - | 5.9 ns |
Schmitt Trigger: | - | NO |

NC7WZ14P6X
(In Stock: 38220)
ON SemiconductorUnited States