OPA549TG3 alternative parts: OPA544FKTTT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11 Tab) TO-220 Tube
IC OPAMP POWER 1.4MHZ DDPAK
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-11 (Formed Leads)
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Surface Mount:
NO
YES
Number of Pins:
11
5
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
11
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
ZIG-ZAG
SINGLE
Number of Functions:
1
1
Supply Voltage:
30V
35V
Base Part Number:
OPA549
OPA544
Pin Count:
3
4
Operating Supply Voltage:
30V
35V
Power Supplies:
+-4/+-30/8/60V
-
Number of Channels:
1
1
Operating Supply Current:
26mA
12mA
Nominal Supply Current:
35mA
15mA
Output Current:
8A
2A
Slew Rate:
9V/μs
8V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
Power
Power
Common Mode Rejection Ratio:
80 dB
90 dB
Current - Input Bias:
100nA
15pA
Voltage - Supply, Single/Dual (±):
8V~60V ±4V~30V
20V~70V ±10V~35V
Output Current per Channel:
10A
4A
Input Offset Voltage (Vos):
5mV
5mV
Bandwidth:
900 kHz
-
Neg Supply Voltage-Nom (Vsup):
-30V
-35V
Unity Gain BW-Nom:
900 kHz
1400 kHz
Voltage Gain:
110dB
103dB
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
92.04dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
1mV
Low-Bias:
NO
YES
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
-
Programmable Power:
YES
NO
Dual Supply Voltage:
9V
28V
Nominal Gain Bandwidth Product:
900 kHz
1.4MHz
Max I/O Voltage:
5mV
5mV
Input Offset Current-Max (IIO):
0.05μA
-
Height:
4.62mm
4.83mm
Length:
20.02mm
10.16mm
Width:
10.7mm
8.42mm
Thickness:
4.5mm
4.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Power:
-
YES
OPA549TG3

OPA549TG3

(In Stock: 190)

Texas Instruments