OPA549TG3 alternative parts: OPA564AQDWPRQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11 Tab) TO-220 Tube
IC OPAMP GP 17MHZ 20SOPWRPAD
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-11 (Formed Leads)
20-SOIC (0.295, 7.50mm Width) Exposed Pad
Surface Mount:
NO
YES
Number of Pins:
11
20
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
11
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Supply Voltage:
30V
12V
Base Part Number:
OPA549
OPA564
Pin Count:
3
20
Operating Supply Voltage:
30V
12V
Power Supplies:
+-4/+-30/8/60V
-
Number of Channels:
1
-
Operating Supply Current:
26mA
39mA
Nominal Supply Current:
35mA
50mA
Output Current:
8A
1.5A
Slew Rate:
9V/μs
40V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
Power
General Purpose
Common Mode Rejection Ratio:
80 dB
70 dB
Current - Input Bias:
100nA
10pA
Voltage - Supply, Single/Dual (±):
8V~60V ±4V~30V
7V~24V ±3.5V~12V
Output Current per Channel:
10A
1.5A
Input Offset Voltage (Vos):
5mV
20mV
Bandwidth:
900 kHz
-
Neg Supply Voltage-Nom (Vsup):
-30V
-12V
Unity Gain BW-Nom:
900 kHz
17000 kHz
Voltage Gain:
110dB
108dB
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
92.04dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
2mV
Low-Bias:
NO
YES
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
-
Programmable Power:
YES
YES
Dual Supply Voltage:
9V
-
Nominal Gain Bandwidth Product:
900 kHz
17MHz
Max I/O Voltage:
5mV
20mV
Input Offset Current-Max (IIO):
0.05μA
-
Height:
4.62mm
2.65mm
Length:
20.02mm
12.82mm
Width:
10.7mm
7.52mm
Thickness:
4.5mm
2.55mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Series:
-
Automotive, AEC-Q100
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Wideband:
-
NO
OPA549TG3

OPA549TG3

(In Stock: 190)

Texas Instruments