OPA549TG3 alternative parts: OPA564AIDWDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11 Tab) TO-220 Tube | IC OPAMP GP 17MHZ 20HSOP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-11 (Formed Leads) | 20-SOIC (0.295, 7.50mm Width) Exposed Pad |
Surface Mount: | NO | YES |
Number of Pins: | 11 | 20 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 11 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 30V | 12V |
Base Part Number: | OPA549 | OPA564 |
Pin Count: | 3 | 20 |
Operating Supply Voltage: | 30V | 12V |
Power Supplies: | +-4/+-30/8/60V | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 26mA | 39mA |
Nominal Supply Current: | 35mA | 50mA |
Output Current: | 8A | 1.5A |
Slew Rate: | 9V/μs | 40V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | Power | General Purpose |
Common Mode Rejection Ratio: | 80 dB | 70 dB |
Current - Input Bias: | 100nA | 10pA |
Voltage - Supply, Single/Dual (±): | 8V~60V ±4V~30V | 7V~24V ±3.5V~12V |
Output Current per Channel: | 10A | 1.5A |
Input Offset Voltage (Vos): | 5mV | 20mV |
Bandwidth: | 900 kHz | - |
Neg Supply Voltage-Nom (Vsup): | -30V | -12V |
Unity Gain BW-Nom: | 900 kHz | 17000 kHz |
Voltage Gain: | 110dB | 108dB |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 92.04dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 1mV | 2mV |
Low-Bias: | NO | YES |
Micropower: | NO | NO |
Bias Current-Max (IIB) @25C: | 0.5μA | - |
Programmable Power: | YES | NO |
Dual Supply Voltage: | 9V | - |
Nominal Gain Bandwidth Product: | 900 kHz | 17MHz |
Max I/O Voltage: | 5mV | 20mV |
Input Offset Current-Max (IIO): | 0.05μA | - |
Height: | 4.62mm | 2.65mm |
Length: | 20.02mm | 12.82mm |
Width: | 10.7mm | 7.52mm |
Thickness: | 4.5mm | 2.35mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Wideband: | - | NO |

OPA549TG3
(In Stock: 190)
Texas InstrumentsUnited States