OPA549TG3 alternative parts: OPA551UA/2K5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11 Tab) TO-220 Tube
IC OPAMP GP 3MHZ SGL HV 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-11 (Formed Leads)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
11
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
11
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Supply Voltage:
30V
30V
Base Part Number:
OPA549
OPA551
Pin Count:
3
8
Operating Supply Voltage:
30V
-
Power Supplies:
+-4/+-30/8/60V
-
Number of Channels:
1
1
Operating Supply Current:
26mA
7mA
Nominal Supply Current:
35mA
8.5mA
Output Current:
8A
200mA
Slew Rate:
9V/μs
15V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
Power
General Purpose
Common Mode Rejection Ratio:
80 dB
92 dB
Current - Input Bias:
100nA
20pA
Voltage - Supply, Single/Dual (±):
8V~60V ±4V~30V
8V~60V ±4V~30V
Output Current per Channel:
10A
200mA
Input Offset Voltage (Vos):
5mV
3mV
Bandwidth:
900 kHz
3MHz
Neg Supply Voltage-Nom (Vsup):
-30V
-30V
Unity Gain BW-Nom:
900 kHz
3000 kHz
Voltage Gain:
110dB
126dB
Average Bias Current-Max (IIB):
0.5μA
-
Power Supply Rejection Ratio (PSRR):
92.04dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
1mV
Low-Bias:
NO
YES
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
-
Programmable Power:
YES
NO
Dual Supply Voltage:
9V
-
Nominal Gain Bandwidth Product:
900 kHz
3MHz
Max I/O Voltage:
5mV
3mV
Input Offset Current-Max (IIO):
0.05μA
-
Height:
4.62mm
1.75mm
Length:
20.02mm
4.9mm
Width:
10.7mm
3.91mm
Thickness:
4.5mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage Limit-Max:
-
30V
Neg Supply Voltage-Max (Vsup):
-
-30V
OPA549TG3

OPA549TG3

(In Stock: 190)

Texas Instruments