PIC16F1503-E/P alternative parts: PIC10F220T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 3.5KB FLASH 14DIP
IC MCU 8BIT 384B FLASH SOT23-6
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
SOT-23-6
Surface Mount:
NO
-
Number of Pins:
14
6
Data Converters:
A/D 8x10b
A/D 2x8b
Number of I/Os:
11
4
ROM(word):
2048
256
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® 16F
PIC® 10F
Published:
2011
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
6
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
5V
Terminal Pitch:
2.54mm
0.95mm
Frequency:
20MHz
8MHz
Base Part Number:
PIC16F1503
PIC10F220
Pin Count:
14
6
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
-
Interface:
I2C, SPI
USB
Memory Size:
3.5kB
384B
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
16 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
3.5KB 2K x 14
384B 256 x 12
Connectivity:
I2C, SPI
-
Supply Current-Max:
2mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
YES
-
Number of Timers/Counters:
3
-
On Chip Program ROM Width:
14
-
CPU Family:
PIC
-
Low Power Mode:
YES
-
Number of Programmable I/O:
12
-
Integrated Cache:
NO
-
RAM (words):
128
-
On Chip Data RAM Width:
8
-
Length:
19.05mm
3.1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
175μA
Number of Bits:
-
8
Access Time:
-
8 μs
Address Bus Width:
-
8b
Density:
-
3 kb
Number of A/D Converters:
-
1
Number of ADC Channels:
-
2
Height:
-
1.3mm
Width:
-
1.8mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1503-E/P

PIC16F1503-E/P

(In Stock: 262)

Microchip Technology