PIC16F1503-E/P alternative parts: PIC16F1508-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 3.5KB FLASH 14DIP
PIC16F1508-I/SS; 8bit PIC Microcontroller; 20MHz; 4096 words Flash; 20-Pin SSOP
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
20-SSOP (0.209, 5.30mm Width)
Surface Mount:
NO
YES
Number of Pins:
14
20
Data Converters:
A/D 8x10b
A/D 12x10b; D/A 1x5b
Number of I/Os:
11
17
ROM(word):
2048
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® XLP™ 16F
Published:
2011
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
14
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
5V
Terminal Pitch:
2.54mm
0.65mm
Frequency:
20MHz
20MHz
Base Part Number:
PIC16F1503
PIC16F1508
Pin Count:
14
20
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
2.5/5V
Interface:
I2C, SPI
I2C, LIN, SPI, UART, USART
Memory Size:
3.5kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
3.5KB 2K x 14
7KB 4K x 14
Connectivity:
I2C, SPI
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
2mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
3
3
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Low Power Mode:
YES
-
Number of Programmable I/O:
12
18
Integrated Cache:
NO
-
RAM (words):
128
-
On Chip Data RAM Width:
8
-
Length:
19.05mm
7.5mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2.5V
Number of ADC Channels:
-
12
Number of PWM Channels:
-
4
Number of I2C Channels:
-
1
Height:
-
1.85mm
Width:
-
5.6mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1503-E/P

PIC16F1503-E/P

(In Stock: 262)

Microchip Technology