PIC16F1503-E/P alternative parts: PIC10F222T-I/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 3.5KB FLASH 14DIP | IC MCU 8BIT 768B FLASH SOT23-6 |
Factory Lead Time: | 6 Weeks | 2 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | SOT-23-6 |
Surface Mount: | NO | - |
Number of Pins: | 14 | 6 |
Data Converters: | A/D 8x10b | A/D 2x8b |
Number of I/Os: | 11 | 4 |
ROM(word): | 2048 | 512 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | PIC® 16F | PIC® 10F |
Published: | 2011 | 2004 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 6 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 2.5V | 5V |
Terminal Pitch: | 2.54mm | 0.95mm |
Frequency: | 20MHz | 8MHz |
Base Part Number: | PIC16F1503 | PIC10F222 |
Pin Count: | 14 | 6 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Power Supplies: | 2.5/5V | - |
Interface: | I2C, SPI | USB |
Memory Size: | 3.5kB | 768B |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 23 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.3V~5.5V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 3.5KB 2K x 14 | 768B 512 x 12 |
Connectivity: | I2C, SPI | - |
Supply Current-Max: | 2mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | NO |
DAC Channels: | YES | - |
Number of Timers/Counters: | 3 | - |
On Chip Program ROM Width: | 14 | - |
CPU Family: | PIC | PIC |
Low Power Mode: | YES | - |
Number of Programmable I/O: | 12 | - |
Integrated Cache: | NO | - |
RAM (words): | 128 | - |
On Chip Data RAM Width: | 8 | - |
Length: | 19.05mm | 3.1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Pbfree Code: | - | yes |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Min (Vsup): | - | 2V |
Nominal Supply Current: | - | 175μA |
Number of Bits: | - | 8 |
Access Time: | - | 8 μs |
Address Bus Width: | - | 8b |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 2 |
Height: | - | 1.3mm |
Width: | - | 1.8mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PIC16F1503-E/P
(In Stock: 262)
Microchip TechnologyUnited States