PIC16F1503-E/P alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 3.5KB FLASH 14DIP
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
6 Weeks
8 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
14
-
Data Converters:
A/D 8x10b
A/D 11x10b; D/A 1x5b
Number of I/Os:
11
12
ROM(word):
2048
2048
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® XLP™ 16F
Published:
2011
2017
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
-
Terminal Pitch:
2.54mm
1.27mm
Frequency:
20MHz
-
Base Part Number:
PIC16F1503
PIC16F15323
Pin Count:
14
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
-
Interface:
I2C, SPI
-
Memory Size:
3.5kB
-
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
3.5KB 2K x 14
3.5KB 2K x 14
Connectivity:
I2C, SPI
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
2mA
-
Bit Size:
8
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Number of Timers/Counters:
3
-
On Chip Program ROM Width:
14
14
CPU Family:
PIC
-
Low Power Mode:
YES
-
Number of Programmable I/O:
12
-
Integrated Cache:
NO
-
RAM (words):
128
-
On Chip Data RAM Width:
8
-
Length:
19.05mm
8.65mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Usage Level:
-
Automotive grade
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
JESD-30 Code:
-
R-PDSO-G14
Supply Voltage-Min (Vsup):
-
2.5V
Speed:
-
32MHz
Clock Frequency:
-
32MHz
Screening Level:
-
TS 16949
Height Seated (Max):
-
1.75mm
Width:
-
3.9mm
PIC16F1503-E/P

PIC16F1503-E/P

(In Stock: 262)

Microchip Technology