PIC16F1503-E/P alternative parts: PIC16F883-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 3.5KB FLASH 14DIP
8-bit Microcontrollers - MCU 7KB Flash 256 RAM 25 I/O
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
NO
-
Number of Pins:
14
28
Data Converters:
A/D 8x10b
A/D 11x10b
Number of I/Os:
11
24
ROM(word):
2048
4096
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® 16F
PIC® 16F
Published:
2011
2006
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
5V
Terminal Pitch:
2.54mm
0.65mm
Frequency:
20MHz
20MHz
Base Part Number:
PIC16F1503
PIC16F883
Pin Count:
14
28
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2.5/5V
2.5/5V
Interface:
I2C, SPI
I2C, SPI, UART, USART
Memory Size:
3.5kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
3.5KB 2K x 14
7KB 4K x 14
Connectivity:
I2C, SPI
I2C, SPI, UART/USART
Supply Current-Max:
2mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
YES
-
Number of Timers/Counters:
3
3
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Low Power Mode:
YES
-
Number of Programmable I/O:
12
25
Integrated Cache:
NO
-
RAM (words):
128
-
On Chip Data RAM Width:
8
-
Length:
19.05mm
10.4902mm
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
40
Supply Voltage-Min (Vsup):
-
4.5V
Nominal Supply Current:
-
220μA
Number of Bits:
-
8
Access Time:
-
20 μs
Address Bus Width:
-
8b
EEPROM Size:
-
256 x 8
Number of A/D Converters:
-
1
Number of ADC Channels:
-
11
Height:
-
1.8542mm
Width:
-
5.588mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16F1503-E/P

PIC16F1503-E/P

(In Stock: 262)

Microchip Technology