PIC16F1618-I/ML alternative parts: PIC10F322T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 896B FLASH SOT23-6
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
SOT-23-6
Number of Pins:
20
6
Data Converters:
A/D 12x10b; D/A 1x8b
A/D 3x8b
Number of I/Os:
18
3
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 16F
PIC® 10F
Published:
2014
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
6
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3V
3.3V
Frequency:
32MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
PIC16F1618
PIC10F322
Operating Supply Voltage:
5.5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
7kB
896B
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
896B 512 x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
5
-
Number of UART Channels:
1
-
Number of ADC Channels:
8
-
Number of PWM Channels:
2
2
Number of USB Channels:
0
-
Height:
950μm
1.3mm
Length:
3mm
3.1mm
Width:
3mm
1.8mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
ROM(word):
-
512
Watchdog Timers:
-
Yes
ECCN Code:
-
EAR99
Max Power Dissipation:
-
800mW
Terminal Pitch:
-
0.95mm
Pin Count:
-
6
Supply Voltage-Max (Vsup):
-
5.5V
Nominal Supply Current:
-
800μA
DAC Channels:
-
NO
Address Bus Width:
-
8b
CPU Family:
-
PIC
Number of Programmable I/O:
-
4
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1618-I/ML

PIC16F1618-I/ML

(In Stock: 486)

Microchip Technology