PIC16F1618-I/ML alternative parts: PIC18F6722-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 20QFN
PIC18F Series 128 kB Flash 3936 B RAM SMT 8-Bit Microcontroller - TQFP-64
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
64-TQFP
Number of Pins:
20
64
Data Converters:
A/D 12x10b; D/A 1x8b
A/D 12x10b
Number of I/Os:
18
54
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 16F
PIC® 18F
Published:
2014
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
64
Terminal Finish:
Matte Tin (Sn) - annealed
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3V
5V
Frequency:
32MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
PIC16F1618
PIC18F6722
Operating Supply Voltage:
5.5V
-
Interface:
I2C, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
7kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
3.8K x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
4.2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
128KB 64K x 16
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
5
5
Number of UART Channels:
1
-
Number of ADC Channels:
8
12
Number of PWM Channels:
2
14
Number of USB Channels:
0
-
Height:
950μm
1.05mm
Length:
3mm
10mm
Width:
3mm
10mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
Max Power Dissipation:
-
1W
Pin Count:
-
64
Lead Pitch:
-
500μm
Power Supplies:
-
5V
Nominal Supply Current:
-
1.3mA
Number of Bits:
-
8
Access Time:
-
40 μs
Address Bus Width:
-
8b
Density:
-
1 Mb
EEPROM Size:
-
1K x 8
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of I2C Channels:
-
2
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1618-I/ML

PIC16F1618-I/ML

(In Stock: 486)

Microchip Technology