PIC16F1618-I/ML alternative parts: PIC18F26K80-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 7KB FLASH 20QFN | 8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 20 | 28 |
Data Converters: | A/D 12x10b; D/A 1x8b | A/D 8x12b |
Number of I/Os: | 18 | 24 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 16F | PIC® XLP™ 18K |
Published: | 2014 | 2011 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 28 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Supply Voltage: | 3V | 3.3V |
Frequency: | 32MHz | 64MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | PIC16F1618 | PIC18F26K80 |
Operating Supply Voltage: | 5.5V | - |
Interface: | I2C, LIN, SPI, UART, USART | CAN, I2C, LIN, SPI, UART, USART |
Memory Size: | 7kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 3.6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.3V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 7KB 4K x 14 | 64KB 32K x 16 |
Connectivity: | I2C, LINbus, SPI, UART/USART | ECANbus, I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
Number of Timers/Counters: | 5 | - |
Number of UART Channels: | 1 | 2 |
Number of ADC Channels: | 8 | 8 |
Number of PWM Channels: | 2 | 5 |
Number of USB Channels: | 0 | - |
Height: | 950μm | 1.8542mm |
Length: | 3mm | 10.4902mm |
Width: | 3mm | 5.588mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Watchdog Timers: | - | Yes |
Pbfree Code: | - | yes |
Max Power Dissipation: | - | 1W |
Pin Count: | - | 28 |
Supply Voltage-Min (Vsup): | - | 3V |
EEPROM Size: | - | 1K x 8 |
CPU Family: | - | PIC |
Number of A/D Converters: | - | 1 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PIC16F1618-I/ML
(In Stock: 486)
Microchip TechnologyUnited States