PIC16F1618-I/ML alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 20QFN
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
20-VFQFN Exposed Pad
8-DIP (0.300, 7.62mm)
Number of Pins:
20
8
Data Converters:
A/D 12x10b; D/A 1x8b
A/D 4x8b
Number of I/Os:
18
5
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® 12F
Published:
2014
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
3V
3V
Frequency:
32MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
PIC16F1618
PIC12F510
Operating Supply Voltage:
5.5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
7kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
1.5KB 1K x 12
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Number of Timers/Counters:
5
-
Number of UART Channels:
1
-
Number of ADC Channels:
8
3
Number of PWM Channels:
2
-
Number of USB Channels:
0
-
Height:
950μm
4.953mm
Length:
3mm
10.16mm
Width:
3mm
7.112mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Additional Feature:
-
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Max Power Dissipation:
-
700mW
Pin Count:
-
8
Supply Current-Max:
-
2mA
Access Time:
-
20 μs
PWM Channels:
-
NO
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
6
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1618-I/ML

PIC16F1618-I/ML

(In Stock: 486)

Microchip Technology