PIC16F1618-I/ML alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 20QFN
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-VFQFN Exposed Pad
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
20
-
Data Converters:
A/D 12x10b; D/A 1x8b
A/D 11x10b; D/A 1x5b
Number of I/Os:
18
12
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2014
2017
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
14
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3V
-
Frequency:
32MHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
PIC16F1618
PIC16F15323
Operating Supply Voltage:
5.5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
7kB
-
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
3.5KB 2K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
Number of Timers/Counters:
5
-
Number of UART Channels:
1
-
Number of ADC Channels:
8
-
Number of PWM Channels:
2
-
Number of USB Channels:
0
-
Height:
950μm
-
Length:
3mm
8.65mm
Width:
3mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
ROM(word):
-
2048
Usage Level:
-
Automotive grade
Pbfree Code:
-
yes
Terminal Pitch:
-
1.27mm
JESD-30 Code:
-
R-PDSO-G14
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.5V
Speed:
-
32MHz
Clock Frequency:
-
32MHz
PWM Channels:
-
YES
DAC Channels:
-
YES
On Chip Program ROM Width:
-
14
Screening Level:
-
TS 16949
Height Seated (Max):
-
1.75mm
PIC16F1618-I/ML

PIC16F1618-I/ML

(In Stock: 486)

Microchip Technology