PIC16F1776-I/SS alternative parts: PIC16F15323-I/SL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 14KB FLASH 28SSOP | Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube |
Factory Lead Time: | 9 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 28 | - |
Data Converters: | A/D 17x10b; D/A 3x5b, 3x10b | A/D 11x10b; D/A 1x5b |
Number of I/Os: | 25 | 12 |
Usage Level: | Automotive grade | Automotive grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 16F | PIC® XLP™ 16F |
Published: | 2016 | 2017 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 14 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Additional Feature: | ALSO OPERATES WITH 2.3V MIN@16 MHZ | - |
HTS Code: | 8542.31.00.01 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.65mm | 1.27mm |
Frequency: | 32MHz | - |
Base Part Number: | PIC16F1776 | PIC16F15323 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 2.5V | 2.5V |
Interface: | I2C, LIN, SPI, UART, USART | - |
Memory Size: | 14kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.3V~5.5V | 2.3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 14KB 8K x 14 | 3.5KB 2K x 14 |
Connectivity: | I2C, LINbus, SPI, UART/USART | I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | - |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
PWM Channels: | YES | YES |
DAC Channels: | YES | YES |
EEPROM Size: | 128 x 8 | - |
On Chip Program ROM Width: | 14 | 14 |
Screening Level: | TS 16949 | TS 16949 |
Length: | 10.2mm | 8.65mm |
Height Seated (Max): | 2mm | 1.75mm |
Width: | 5.3mm | 3.9mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ROM(word): | - | 2048 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PDSO-G14 |
Speed: | - | 32MHz |
Clock Frequency: | - | 32MHz |

PIC16F1776-I/SS
(In Stock: 2000)
Microchip TechnologyUnited States