PIC16F1776-I/SS alternative parts: PIC16F723A-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 28SSOP
MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V Automotive 28-Pin SSOP Tube
Factory Lead Time:
9 Weeks
9 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
28
28
Data Converters:
A/D 17x10b; D/A 3x5b, 3x10b
A/D 11x8b
Number of I/Os:
25
25
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2016
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Additional Feature:
ALSO OPERATES WITH 2.3V MIN@16 MHZ
-
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.65mm
0.65mm
Frequency:
32MHz
20MHz
Base Part Number:
PIC16F1776
PIC16F723A
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
I2C, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
14kB
7kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
192 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
7KB 4K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
-
DAC Channels:
YES
-
EEPROM Size:
128 x 8
-
On Chip Program ROM Width:
14
-
Screening Level:
TS 16949
-
Length:
10.2mm
10.2mm
Height Seated (Max):
2mm
-
Width:
5.3mm
5.3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROM(word):
-
4096
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
Max Power Dissipation:
-
800mW
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
28
Number of Bits:
-
8
Data Bus Width:
-
8b
Number of Timers/Counters:
-
3
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of ADC Channels:
-
11
Number of PWM Channels:
-
2
Height:
-
1.75mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1776-I/SS

PIC16F1776-I/SS

(In Stock: 2000)

Microchip Technology