PIC16F1776-I/SS alternative parts: PIC16F877-20I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 14KB FLASH 44TQFP
Factory Lead Time:
9 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
44-TQFP
Surface Mount:
YES
YES
Number of Pins:
28
44
Data Converters:
A/D 17x10b; D/A 3x5b, 3x10b
A/D 8x10b
Number of I/Os:
25
33
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 16F
PIC® 16F
Published:
2016
1997
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
28
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Additional Feature:
ALSO OPERATES WITH 2.3V MIN@16 MHZ
-
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
5V
Terminal Pitch:
0.65mm
-
Frequency:
32MHz
20MHz
Base Part Number:
PIC16F1776
PIC16F877
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
I2C, LIN, SPI, UART, USART
I2C, SPI, SSP, UART, USART
Memory Size:
14kB
14kB
Oscillator Type:
Internal
External
RAM Size:
1K x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
14KB 8K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
-
DAC Channels:
YES
-
EEPROM Size:
128 x 8
256 x 8
On Chip Program ROM Width:
14
-
Screening Level:
TS 16949
-
Length:
10.2mm
10.1mm
Height Seated (Max):
2mm
-
Width:
5.3mm
10.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Max Power Dissipation:
-
1W
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
44
Lead Pitch:
-
500μm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Access Time:
-
20 μs
Data Bus Width:
-
8b
Number of Timers/Counters:
-
3
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of ADC Channels:
-
8
Number of PWM Channels:
-
2
Height:
-
1.05mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1776-I/SS

PIC16F1776-I/SS

(In Stock: 2000)

Microchip Technology