PIC16F1776-I/SS alternative parts: PIC10F322T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 896B FLASH SOT23-6
Factory Lead Time:
9 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
SOT-23-6
Surface Mount:
YES
YES
Number of Pins:
28
6
Data Converters:
A/D 17x10b; D/A 3x5b, 3x10b
A/D 3x8b
Number of I/Os:
25
3
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 16F
PIC® 10F
Published:
2016
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
6
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Additional Feature:
ALSO OPERATES WITH 2.3V MIN@16 MHZ
-
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.65mm
0.95mm
Frequency:
32MHz
16MHz
Base Part Number:
PIC16F1776
PIC10F322
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
14kB
896B
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
896B 512 x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
-
DAC Channels:
YES
NO
EEPROM Size:
128 x 8
-
On Chip Program ROM Width:
14
-
Screening Level:
TS 16949
-
Length:
10.2mm
3.1mm
Height Seated (Max):
2mm
-
Width:
5.3mm
1.8mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROM(word):
-
512
Watchdog Timers:
-
Yes
ECCN Code:
-
EAR99
Max Power Dissipation:
-
800mW
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
6
Nominal Supply Current:
-
800μA
Data Bus Width:
-
8b
Address Bus Width:
-
8b
CPU Family:
-
PIC
Number of Programmable I/O:
-
4
Number of PWM Channels:
-
2
Height:
-
1.3mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1776-I/SS

PIC16F1776-I/SS

(In Stock: 2000)

Microchip Technology