PIC16F1776-I/SS alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
9 Weeks
7 Weeks
Mounting Type:
Surface Mount
Through Hole
Package / Case:
28-SSOP (0.209, 5.30mm Width)
8-DIP (0.300, 7.62mm)
Surface Mount:
YES
-
Number of Pins:
28
8
Data Converters:
A/D 17x10b; D/A 3x5b, 3x10b
A/D 4x8b
Number of I/Os:
25
5
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® 12F
Published:
2016
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
8
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Additional Feature:
ALSO OPERATES WITH 2.3V MIN@16 MHZ
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Supply Voltage:
3V
3V
Terminal Pitch:
0.65mm
-
Frequency:
32MHz
8MHz
Base Part Number:
PIC16F1776
PIC12F510
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
14kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
2.3V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
14KB 8K x 14
1.5KB 1K x 12
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
PWM Channels:
YES
NO
DAC Channels:
YES
-
EEPROM Size:
128 x 8
-
On Chip Program ROM Width:
14
-
Screening Level:
TS 16949
-
Length:
10.2mm
10.16mm
Height Seated (Max):
2mm
-
Width:
5.3mm
7.112mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Watchdog Timers:
-
Yes
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Max Power Dissipation:
-
700mW
Pin Count:
-
8
Supply Current-Max:
-
2mA
Access Time:
-
20 μs
Data Bus Width:
-
8b
CPU Family:
-
PIC
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
6
Number of ADC Channels:
-
3
Height:
-
4.953mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PIC16F1776-I/SS

PIC16F1776-I/SS

(In Stock: 2000)

Microchip Technology