PIC16F1776-I/SS alternative parts: PIC16F877-20I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 14KB FLASH 28SSOP | IC MCU 8BIT 14KB FLASH 44TQFP |
Factory Lead Time: | 9 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 44-TQFP |
Surface Mount: | YES | YES |
Number of Pins: | 28 | 44 |
Data Converters: | A/D 17x10b; D/A 3x5b, 3x10b | A/D 8x10b |
Number of I/Os: | 25 | 33 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | PIC® XLP™ 16F | PIC® 16F |
Published: | 2016 | 1997 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 44 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Additional Feature: | ALSO OPERATES WITH 2.3V MIN@16 MHZ | - |
HTS Code: | 8542.31.00.01 | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.65mm | - |
Frequency: | 32MHz | 20MHz |
Base Part Number: | PIC16F1776 | PIC16F877 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | I2C, LIN, SPI, UART, USART | I2C, SPI, SSP, UART, USART |
Memory Size: | 14kB | 14kB |
Oscillator Type: | Internal | External |
RAM Size: | 1K x 8 | 368 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.3V~5.5V | 4V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 14KB 8K x 14 | 14KB 8K x 14 |
Connectivity: | I2C, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
EEPROM Size: | 128 x 8 | 256 x 8 |
On Chip Program ROM Width: | 14 | - |
Screening Level: | TS 16949 | - |
Length: | 10.2mm | 10.1mm |
Height Seated (Max): | 2mm | - |
Width: | 5.3mm | 10.1mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Watchdog Timers: | - | Yes |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Power Dissipation: | - | 1W |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 44 |
Lead Pitch: | - | 500μm |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Access Time: | - | 20 μs |
Data Bus Width: | - | 8b |
Number of Timers/Counters: | - | 3 |
CPU Family: | - | PIC |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 8 |
Number of PWM Channels: | - | 2 |
Height: | - | 1.05mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PIC16F1776-I/SS
(In Stock: 2000)
Microchip TechnologyUnited States