PIC16F1938T-I/SS alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8BIT 16K FLASH 28SSOP
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
8 Weeks
7 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
28-SSOP (0.209, 5.30mm Width)
8-DIP (0.300, 7.62mm)
Number of Pins:
28
8
Data Converters:
A/D 11x10b
A/D 4x8b
Number of I/Os:
25
5
ROM(word):
16384
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® XLP™ 16F
PIC® 12F
Published:
2009
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
8
ECCN Code:
3A991.A.2
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Additional Feature:
ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Max Power Dissipation:
800mW
700mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3V
Frequency:
32MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PIC16F1938
PIC12F510
Pin Count:
28
8
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
28kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
28KB 16K x 14
1.5KB 1K x 12
Connectivity:
I2C, LINbus, SPI, UART/USART
-
Supply Current-Max:
8mA
2mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
DAC Channels:
YES
-
Number of Timers/Counters:
5
-
EEPROM Size:
256 x 8
-
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Length:
10.2mm
10.16mm
Height Seated (Max):
2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Access Time:
-
20 μs
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
6
Number of ADC Channels:
-
3
Height:
-
4.953mm
Width:
-
7.112mm
REACH SVHC:
-
No SVHC
PIC16F1938T-I/SS

PIC16F1938T-I/SS

(In Stock: 1150)

Microchip Technology