PIC16F1938T-I/SS alternative parts: PIC16F15323-I/SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8BIT 16K FLASH 28SSOP
Full-Featured 8-Bit Microcontroller 3.5Kbyte Flash 256 Byte SRAM 14-Pin SOIC Tube
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
28
-
Data Converters:
A/D 11x10b
A/D 11x10b; D/A 1x5b
Number of I/Os:
25
12
ROM(word):
16384
2048
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 16F
Published:
2009
2017
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
14
ECCN Code:
3A991.A.2
-
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Additional Feature:
ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ
-
Max Power Dissipation:
800mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
-
Frequency:
32MHz
-
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
PIC16F1938
PIC16F15323
Pin Count:
28
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
28kB
-
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
28KB 16K x 14
3.5KB 2K x 14
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
8mA
-
Bit Size:
8
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Number of Timers/Counters:
5
-
EEPROM Size:
256 x 8
-
On Chip Program ROM Width:
14
14
CPU Family:
PIC
-
Length:
10.2mm
8.65mm
Height Seated (Max):
2mm
1.75mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Usage Level:
-
Automotive grade
Terminal Pitch:
-
1.27mm
JESD-30 Code:
-
R-PDSO-G14
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.5V
Speed:
-
32MHz
Clock Frequency:
-
32MHz
Screening Level:
-
TS 16949
Width:
-
3.9mm
PIC16F1938T-I/SS

PIC16F1938T-I/SS

(In Stock: 1150)

Microchip Technology