PIC16F1938T-I/SS alternative parts: PIC18F26K80-I/SS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8BIT 16K FLASH 28SSOP
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
Factory Lead Time:
8 Weeks
9 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
28-SSOP (0.209, 5.30mm Width)
Number of Pins:
28
28
Data Converters:
A/D 11x10b
A/D 8x12b
Number of I/Os:
25
24
ROM(word):
16384
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
PIC® XLP™ 16F
PIC® XLP™ 18K
Published:
2009
2011
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
28
28
ECCN Code:
3A991.A.2
-
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Additional Feature:
ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ
-
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Frequency:
32MHz
64MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PIC16F1938
PIC18F26K80
Pin Count:
28
28
Interface:
I2C, LIN, SPI, UART, USART
CAN, I2C, LIN, SPI, UART, USART
Memory Size:
28kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
3.6K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
28KB 16K x 14
64KB 32K x 16
Connectivity:
I2C, LINbus, SPI, UART/USART
ECANbus, I2C, LINbus, SPI, UART/USART
Supply Current-Max:
8mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
5
-
EEPROM Size:
256 x 8
1K x 8
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Length:
10.2mm
10.4902mm
Height Seated (Max):
2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Supply Voltage-Min (Vsup):
-
3V
Number of A/D Converters:
-
1
Number of UART Channels:
-
2
Number of ADC Channels:
-
8
Number of PWM Channels:
-
5
Height:
-
1.8542mm
Width:
-
5.588mm
REACH SVHC:
-
No SVHC
PIC16F1938T-I/SS

PIC16F1938T-I/SS

(In Stock: 1150)

Microchip Technology