PIC16F1938T-I/SS alternative parts: PIC18F26K80-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8BIT 16K FLASH 28SSOP | 8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU |
Factory Lead Time: | 8 Weeks | 9 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP (0.209, 5.30mm Width) |
Number of Pins: | 28 | 28 |
Data Converters: | A/D 11x10b | A/D 8x12b |
Number of I/Os: | 25 | 24 |
ROM(word): | 16384 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | PIC® XLP™ 16F | PIC® XLP™ 18K |
Published: | 2009 | 2011 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
ECCN Code: | 3A991.A.2 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Additional Feature: | ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ | - |
Max Power Dissipation: | 800mW | 1W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 32MHz | 64MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | PIC16F1938 | PIC18F26K80 |
Pin Count: | 28 | 28 |
Interface: | I2C, LIN, SPI, UART, USART | CAN, I2C, LIN, SPI, UART, USART |
Memory Size: | 28kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 3.6K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LCD, POR, PWM, WDT | Brown-out Detect/Reset, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 28KB 16K x 14 | 64KB 32K x 16 |
Connectivity: | I2C, LINbus, SPI, UART/USART | ECANbus, I2C, LINbus, SPI, UART/USART |
Supply Current-Max: | 8mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 5 | - |
EEPROM Size: | 256 x 8 | 1K x 8 |
On Chip Program ROM Width: | 14 | - |
CPU Family: | PIC | PIC |
Length: | 10.2mm | 10.4902mm |
Height Seated (Max): | 2mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Supply Voltage-Min (Vsup): | - | 3V |
Number of A/D Converters: | - | 1 |
Number of UART Channels: | - | 2 |
Number of ADC Channels: | - | 8 |
Number of PWM Channels: | - | 5 |
Height: | - | 1.8542mm |
Width: | - | 5.588mm |
REACH SVHC: | - | No SVHC |

PIC16F1938T-I/SS
(In Stock: 1150)
Microchip TechnologyUnited States