PIC16LF1904-E/P alternative parts: PIC12F510-I/P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 40DIP
IC MCU 8BIT 1.5KB FLASH 8DIP
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
40-DIP (0.600, 15.24mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
40
8
Data Converters:
A/D 14x10b
A/D 4x8b
Number of I/Os:
36
5
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
PIC® XLP™ 16F
PIC® 12F
Published:
2011
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
40
8
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Max Power Dissipation:
800mW
700mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
3V
Frequency:
20MHz
8MHz
Base Part Number:
PIC16LF1904
PIC12F510
Pin Count:
40
8
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
LIN, UART, USART
-
Memory Size:
7kB
1.5kB
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
38 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
1.5KB 1K x 12
Connectivity:
LINbus, UART/USART
-
Supply Current-Max:
1.7mA
2mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
NO
DAC Channels:
NO
-
Number of Timers/Counters:
2
-
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Height Seated (Max):
6.35mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Additional Feature:
-
ALSO OPERATES AT MINIMUM 2V AT 4MHZ
Access Time:
-
20 μs
Number of A/D Converters:
-
1
Number of Programmable I/O:
-
6
Number of ADC Channels:
-
3
Height:
-
4.953mm
Length:
-
10.16mm
Width:
-
7.112mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16LF1904-E/P

PIC16LF1904-E/P

(In Stock: 23)

Microchip Technology