PIC16LF1904-E/P alternative parts: PIC16F877-20I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 40DIP
IC MCU 8BIT 14KB FLASH 44TQFP
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
44-TQFP
Surface Mount:
NO
YES
Number of Pins:
40
44
Data Converters:
A/D 14x10b
A/D 8x10b
Number of I/Os:
36
33
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
PIC® XLP™ 16F
PIC® 16F
Published:
2011
1997
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
40
44
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Max Power Dissipation:
800mW
1W
Terminal Position:
DUAL
QUAD
Supply Voltage:
2.5V
5V
Frequency:
20MHz
20MHz
Base Part Number:
PIC16LF1904
PIC16F877
Pin Count:
40
44
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
LIN, UART, USART
I2C, SPI, SSP, UART, USART
Memory Size:
7kB
14kB
Oscillator Type:
Internal
External
RAM Size:
256 x 8
368 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
4V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
14KB 8K x 14
Connectivity:
LINbus, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
1.7mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
-
DAC Channels:
NO
-
Number of Timers/Counters:
2
3
On Chip Program ROM Width:
14
-
CPU Family:
PIC
PIC
Height Seated (Max):
6.35mm
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
40
Lead Pitch:
-
500μm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Access Time:
-
20 μs
EEPROM Size:
-
256 x 8
Number of A/D Converters:
-
1
Number of ADC Channels:
-
8
Number of PWM Channels:
-
2
Height:
-
1.05mm
Length:
-
10.1mm
Width:
-
10.1mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16LF1904-E/P

PIC16LF1904-E/P

(In Stock: 23)

Microchip Technology