PIC16LF1904-E/P alternative parts: PIC16F1508-I/SS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 7KB FLASH 40DIP | PIC16F1508-I/SS; 8bit PIC Microcontroller; 20MHz; 4096 words Flash; 20-Pin SSOP |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 40-DIP (0.600, 15.24mm) | 20-SSOP (0.209, 5.30mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 40 | 20 |
Data Converters: | A/D 14x10b | A/D 12x10b; D/A 1x5b |
Number of I/Os: | 36 | 17 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 16F | PIC® XLP™ 16F |
Published: | 2011 | 2005 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 40 | 20 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Max Power Dissipation: | 800mW | 800mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 2.5V | 5V |
Frequency: | 20MHz | 20MHz |
Base Part Number: | PIC16LF1904 | PIC16F1508 |
Pin Count: | 40 | 20 |
Supply Voltage-Max (Vsup): | 3.6V | 5.5V |
Interface: | LIN, UART, USART | I2C, LIN, SPI, UART, USART |
Memory Size: | 7kB | 7kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 256 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 2.3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LCD, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 7KB 4K x 14 | 7KB 4K x 14 |
Connectivity: | LINbus, UART/USART | I2C, LINbus, SPI, UART/USART |
Supply Current-Max: | 1.7mA | - |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | 3 |
On Chip Program ROM Width: | 14 | - |
CPU Family: | PIC | PIC |
Height Seated (Max): | 6.35mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
ECCN Code: | - | EAR99 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Supplies: | - | 2.5/5V |
Supply Voltage-Min (Vsup): | - | 2.5V |
Number of Programmable I/O: | - | 18 |
Number of ADC Channels: | - | 12 |
Number of PWM Channels: | - | 4 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.85mm |
Length: | - | 7.5mm |
Width: | - | 5.6mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PIC16LF1904-E/P
(In Stock: 23)
Microchip TechnologyUnited States