PIC16LF1904-E/P alternative parts: PIC10F220T-I/OT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 7KB FLASH 40DIP
IC MCU 8BIT 384B FLASH SOT23-6
Factory Lead Time:
6 Weeks
7 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
40-DIP (0.600, 15.24mm)
SOT-23-6
Surface Mount:
NO
-
Number of Pins:
40
6
Data Converters:
A/D 14x10b
A/D 2x8b
Number of I/Os:
36
4
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
PIC® XLP™ 16F
PIC® 10F
Published:
2011
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
40
6
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Max Power Dissipation:
800mW
800mW
Terminal Position:
DUAL
DUAL
Supply Voltage:
2.5V
5V
Frequency:
20MHz
8MHz
Base Part Number:
PIC16LF1904
PIC10F220
Pin Count:
40
6
Supply Voltage-Max (Vsup):
3.6V
5.5V
Interface:
LIN, UART, USART
USB
Memory Size:
7kB
384B
Oscillator Type:
Internal
Internal
RAM Size:
256 x 8
16 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
PIC
PIC
Peripherals:
Brown-out Detect/Reset, LCD, POR, PWM, WDT
POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
7KB 4K x 14
384B 256 x 12
Connectivity:
LINbus, UART/USART
-
Supply Current-Max:
1.7mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
NO
NO
DAC Channels:
NO
-
Number of Timers/Counters:
2
-
On Chip Program ROM Width:
14
-
CPU Family:
PIC
-
Height Seated (Max):
6.35mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
ROM(word):
-
256
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
175μA
Number of Bits:
-
8
Access Time:
-
8 μs
Address Bus Width:
-
8b
Density:
-
3 kb
Number of A/D Converters:
-
1
Number of ADC Channels:
-
2
Height:
-
1.3mm
Length:
-
3.1mm
Width:
-
1.8mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
PIC16LF1904-E/P

PIC16LF1904-E/P

(In Stock: 23)

Microchip Technology