PIC16LF1904-E/P alternative parts: PIC12F510-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 7KB FLASH 40DIP | IC MCU 8BIT 1.5KB FLASH 8DIP |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 40-DIP (0.600, 15.24mm) | 8-DIP (0.300, 7.62mm) |
Surface Mount: | NO | - |
Number of Pins: | 40 | 8 |
Data Converters: | A/D 14x10b | A/D 4x8b |
Number of I/Os: | 36 | 5 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | PIC® XLP™ 16F | PIC® 12F |
Published: | 2011 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 40 | 8 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Max Power Dissipation: | 800mW | 700mW |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 2.5V | 3V |
Frequency: | 20MHz | 8MHz |
Base Part Number: | PIC16LF1904 | PIC12F510 |
Pin Count: | 40 | 8 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Interface: | LIN, UART, USART | - |
Memory Size: | 7kB | 1.5kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 256 x 8 | 38 x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | PIC | PIC |
Peripherals: | Brown-out Detect/Reset, LCD, POR, PWM, WDT | POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 7KB 4K x 14 | 1.5KB 1K x 12 |
Connectivity: | LINbus, UART/USART | - |
Supply Current-Max: | 1.7mA | 2mA |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | NO | NO |
DAC Channels: | NO | - |
Number of Timers/Counters: | 2 | - |
On Chip Program ROM Width: | 14 | - |
CPU Family: | PIC | PIC |
Height Seated (Max): | 6.35mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Additional Feature: | - | ALSO OPERATES AT MINIMUM 2V AT 4MHZ |
Access Time: | - | 20 μs |
Number of A/D Converters: | - | 1 |
Number of Programmable I/O: | - | 6 |
Number of ADC Channels: | - | 3 |
Height: | - | 4.953mm |
Length: | - | 10.16mm |
Width: | - | 7.112mm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

PIC16LF1904-E/P
(In Stock: 23)
Microchip TechnologyUnited States