PMLL4148L,135 alternative parts: FDLL914
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PMLL4148L Series 100 V 200 mA Surface Mount Switching Diode - SOD-80C | ON SEMICONDUCTOR - FDLL914 - SMALL SIGNAL DIODE 100V 200mA LL-34 |
Factory Lead Time: | 6 Weeks | 20 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-213AC, MINI-MELF, SOD-80 | DO-213AC, MINI-MELF, SOD-80 |
Surface Mount: | YES | - |
Number of Pins: | 2 | 34 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 0.5W | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2011 | 2015 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Terminal Position: | END | END |
Terminal Form: | WRAP AROUND | WRAP AROUND |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LL4148 | FDLL914 |
Pin Count: | 2 | - |
Reference Standard: | IEC-60134 | - |
Configuration: | SINGLE | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 25nA @ 20V | 5μA @ 75V |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 50mA | 1V @ 10mA |
Case Connection: | ISOLATED | ISOLATED |
Operating Temperature - Junction: | 200°C Max | 175°C Max |
Voltage - DC Reverse (Vr) (Max): | 75V | - |
Current - Average Rectified (Io): | 200mA DC | - |
Reverse Recovery Time: | 4ns | 4 ns |
Rep Pk Reverse Voltage-Max: | 100V | - |
Capacitance @ Vr, F: | 4pF @ 0V 1MHz | 4pF @ 0V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Mount: | - | Surface Mount |
Weight: | - | 51.84mg |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -65°C |
Capacitance: | - | 4pF |
Voltage - Rated DC: | - | 100V |
Current Rating: | - | 200mA |
JESD-30 Code: | - | O-LELF-R2 |
Element Configuration: | - | Single |
Power Dissipation: | - | 500mW |
Output Current: | - | 200mA |
Forward Current: | - | 300mA |
Max Surge Current: | - | 4A |
Forward Voltage: | - | 1V |
Max Reverse Voltage (DC): | - | 100V |
Average Rectified Current: | - | 200mA |
Peak Reverse Current: | - | 5μA |
Max Repetitive Reverse Voltage (Vrrm): | - | 100V |
Peak Non-Repetitive Surge Current: | - | 4A |
Reverse Voltage: | - | 100V |
Max Forward Surge Current (Ifsm): | - | 4A |
Recovery Time: | - | 4 ns |
Diameter: | - | 1.5mm |
Length: | - | 3.6mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

PMLL4148L,135
(In Stock: 4580)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.017680
$0.02
10
$0.016679
$0.17
100
$0.015735
$1.57
500
$0.014844
$7.42
1000
$0.014004
$14.00
Minimum: 1 Multiples: 1
Unit Price: $0.017680
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools