PMV40UN2R alternative parts: PMV45EN,215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMV40UN2R - MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV
MOSFET N-CH 30V 5.4A SOT-23
Factory Lead Time:
4 Weeks
-
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
-
Transistor Element Material:
SILICON
SILICON
Turn Off Delay Time:
34 ns
-
Power Dissipation (Max):
490mW Ta
280mW Tj
Number of Elements:
1
1
Drive Voltage (Max Rds On, Min Rds On):
1.8V 4.5V
4.5V 10V
Current - Continuous Drain (Id) @ 25℃:
3.7A Ta
5.4A Tc
Published:
1997
1997
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Resistance:
36mOhm
-
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
30
40
Pin Count:
3
3
JESD-30 Code:
R-PDSO-G3
R-PDSO-G3
Configuration:
SINGLE WITH BUILT-IN DIODE
SINGLE WITH BUILT-IN DIODE
Number of Channels:
1
-
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
490mW
-
Turn On Delay Time:
9 ns
-
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
44m Ω @ 3.7A, 4.5V
42m Ω @ 2A, 10V
Vgs(th) (Max) @ Id:
900mV @ 250μA
2V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds:
635pF @ 15V
350pF @ 30V
Gate Charge (Qg) (Max) @ Vgs:
12nC @ 4.5V
9.4nC @ 10V
Vgs (Max):
±12V
±20V
Continuous Drain Current (ID):
3.7A
-
Threshold Voltage:
400mV
-
JEDEC-95 Code:
TO-236AB
TO-236AB
Gate to Source Voltage (Vgs):
12V
-
Drain to Source Breakdown Voltage:
30V
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Series:
-
TrenchMOS™
ECCN Code:
-
EAR99
HTS Code:
-
8541.29.00.75
Reference Standard:
-
IEC-60134
Qualification Status:
-
Not Qualified
Drain to Source Voltage (Vdss):
-
30V
Drain Current-Max (Abs) (ID):
-
5.4A
Drain-source On Resistance-Max:
-
0.042Ohm
DS Breakdown Voltage-Min:
-
30V
PMV40UN2R

PMV40UN2R

(In Stock: 12007)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.086978

    $0.09

  • 10

    $0.082055

    $0.82

  • 100

    $0.077410

    $7.74

  • 500

    $0.073029

    $36.51

  • 1000

    $0.068895

    $68.90

Minimum: 1 Multiples: 1

Unit Price: $0.086978

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity