PMV40UN2R alternative parts: PMV48XP,215
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMV40UN2R - MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV | PMV48XP, 215 P-Channel MOSFET, 3.5 A, 20 V, 3-Pin SOT-23 Nexperia |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Transistor Element Material: | SILICON | SILICON |
Turn Off Delay Time: | 34 ns | 61 ns |
Power Dissipation (Max): | 490mW Ta | 510mW Ta |
Number of Elements: | 1 | 1 |
Drive Voltage (Max Rds On, Min Rds On): | 1.8V 4.5V | 2.5V 4.5V |
Current - Continuous Drain (Id) @ 25℃: | 3.7A Ta | 3.5A Ta |
Published: | 1997 | 2010 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Resistance: | 36mOhm | - |
Terminal Finish: | Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PDSO-G3 | - |
Configuration: | SINGLE WITH BUILT-IN DIODE | SINGLE WITH BUILT-IN DIODE |
Number of Channels: | 1 | - |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 490mW | 510mW |
Turn On Delay Time: | 9 ns | 11 ns |
FET Type: | N-Channel | P-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 44m Ω @ 3.7A, 4.5V | 55m Ω @ 2.4A, 4.5V |
Vgs(th) (Max) @ Id: | 900mV @ 250μA | 1.25V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 635pF @ 15V | 1000pF @ 10V |
Gate Charge (Qg) (Max) @ Vgs: | 12nC @ 4.5V | 11nC @ 4.5V |
Vgs (Max): | ±12V | ±12V |
Continuous Drain Current (ID): | 3.7A | 3.5A |
Threshold Voltage: | 400mV | - |
JEDEC-95 Code: | TO-236AB | - |
Gate to Source Voltage (Vgs): | 12V | 12V |
Drain to Source Breakdown Voltage: | 30V | -20V |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 150°C | - |
Height: | 1.1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Number of Pins: | - | 3 |
Additional Feature: | - | LOGIC LEVEL COMPATIBLE |
Rise Time: | - | 13ns |
Drain to Source Voltage (Vdss): | - | 20V |
Fall Time (Typ): | - | 23 ns |
Max Dual Supply Voltage: | - | -20V |
Drain-source On Resistance-Max: | - | 0.055Ohm |
Radiation Hardening: | - | No |

PMV40UN2R
(In Stock: 12007)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.086978
$0.09
10
$0.082055
$0.82
100
$0.077410
$7.74
500
$0.073029
$36.51
1000
$0.068895
$68.90
Minimum: 1 Multiples: 1
Unit Price: $0.086978
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools