PMV40UN2R alternative parts: PMV48XPA215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMV40UN2R - MOSFET Transistor, N Channel, 4.4 A, 30 V, 0.036 ohm, 4.5 V, 650 mV
P-CHANNEL MOSFET
Factory Lead Time:
4 Weeks
-
Package / Case:
TO-236-3, SC-59, SOT-23-3
-
Mounting Type:
Surface Mount
-
Mount:
Surface Mount
-
Transistor Element Material:
SILICON
-
Turn Off Delay Time:
34 ns
-
Power Dissipation (Max):
490mW Ta
-
Number of Elements:
1
-
Drive Voltage (Max Rds On, Min Rds On):
1.8V 4.5V
-
Current - Continuous Drain (Id) @ 25℃:
3.7A Ta
-
Published:
1997
-
Packaging:
Tape & Reel (TR)
-
Operating Temperature:
-55°C~150°C TJ
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
Resistance:
36mOhm
-
Terminal Finish:
Tin (Sn)
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
30
-
Pin Count:
3
-
JESD-30 Code:
R-PDSO-G3
-
Configuration:
SINGLE WITH BUILT-IN DIODE
-
Number of Channels:
1
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
490mW
-
Turn On Delay Time:
9 ns
-
FET Type:
N-Channel
-
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
44m Ω @ 3.7A, 4.5V
-
Vgs(th) (Max) @ Id:
900mV @ 250μA
-
Input Capacitance (Ciss) (Max) @ Vds:
635pF @ 15V
-
Gate Charge (Qg) (Max) @ Vgs:
12nC @ 4.5V
-
Vgs (Max):
±12V
-
Continuous Drain Current (ID):
3.7A
-
Threshold Voltage:
400mV
-
JEDEC-95 Code:
TO-236AB
-
Gate to Source Voltage (Vgs):
12V
-
Drain to Source Breakdown Voltage:
30V
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
150°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Mfr:
-
NXP USA Inc.
Package:
-
Bulk
Product Status:
-
Active
Series:
-
*
PMV40UN2R

PMV40UN2R

(In Stock: 12007)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.086978

    $0.09

  • 10

    $0.082055

    $0.82

  • 100

    $0.077410

    $7.74

  • 500

    $0.073029

    $36.51

  • 1000

    $0.068895

    $68.90

Minimum: 1 Multiples: 1

Unit Price: $0.086978

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity